Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF TERMINATIONS
MOLEX
732870631 --
Molex
732870631
Description
Molex 732870631 RF Terminator
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Molex 732870631 RF Terminator
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
427902
427902
Molex 732870631 RF Terminator
Molex 732870631 RF Terminator
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
RF Terminations
Product Number
427902
Terminator Type
Coaxial Terminator
Unlock Full Specs
to access all available technical data
Similar Products
5o.com
Coaxial Termination
5o212508S
Specs
Terminator Type
Coaxial Terminator
Connector Type
SMA; SMA
Frequency Range
0.0 to 8000 MHz
View Details
kTB Solutions
Terminations
NCT1810
Specs
Connector Type
SMA; N, SMA
Frequency Range
0.0 to 18000 MHz
Power
10 watts
View Details
RS Components, Ltd.
1938619
Specs
Connector Type
BNC; BNC
Frequency Range
4000 MHz
View Details
Smiths Interconnect, a Molex company
Terminations
Specs
Mounting / Packaging
Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications
Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range
26000 MHz
View Details