Molex Rectangular Connectors - 0705450071 705450071

Description
Manufacturer: Molex, LLC Win Source Part Number: 857028-0705450071 Series: SL 70545 Features: Connector Header position Package: Tube Family Name: 070545 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2064 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0705450071-ND, 705450071, 70545-0071, A-70545-0071, WM14781, 070545-0071
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 857028-0705450071 Series: SL 70545 Features: Connector Header position Package: Tube Family Name: 070545 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2064 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0705450071-ND, 705450071, 70545-0071, A-70545-0071, WM14781, 070545-0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0705450071 - 857028-0705450071 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0705450071
857028-0705450071
Rectangular Connectors - 0705450071 857028-0705450071
Manufacturer: Molex, LLC Win Source Part Number: 857028-0705450071 Series: SL 70545 Features: Connector Header position Package: Tube Family Name: 070545 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2064 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0705450071-ND, 705450071, 70545-0071, A-70545-0071, WM14781, 070545-0071

Manufacturer: Molex, LLC
Win Source Part Number: 857028-0705450071
Series: SL 70545
Features: Connector Header position
Package: Tube
Family Name: 070545
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2064
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0705450071-ND, 705450071, 70545-0071, A-70545-0071, WM14781, 070545-0071

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 857028-0705450071
Product Name Rectangular Connectors - 0705450071
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Wire Splice Connectors - 2946-0221-0430-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details
Coaxial Adapters - X221D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
UHF Male Cap and Chain - SALE-9242 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details