Molex Wire-Board Connector Header 3 Position, 2.54Mm; Pitch Spacing Molex 70543-0107

Description
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:SL 70543 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:SL 70543 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 3 Position, 2.54Mm; Pitch Spacing Molex - 95H7406 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 3 Position, 2.54Mm; Pitch Spacing Molex
95H7406
Wire-Board Connector Header 3 Position, 2.54Mm; Pitch Spacing Molex 95H7406
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:SL 70543 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:SL 70543 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 95H7406
Product Name Wire-Board Connector Header 3 Position, 2.54Mm; Pitch Spacing Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Anvil for Turret Terminals - 1716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
PCB Connector Headers & Receptacles - 103323-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details