Molex Circulators/Isolators 701-790-960-YD005

Description
The 701-790-960-YDT is a higher performance circulator for use in X-Band frequencies. Offering wideband operation from 7.9-9.6 GHz, the device can also be optimized for improved electrical performance over a narrower band. Please inquire for more information.
Request a Quote Datasheet
Description
The 701-790-960-YDT is a higher performance circulator for use in X-Band frequencies. Offering wideband operation from 7.9-9.6 GHz, the device can also be optimized for improved electrical performance over a narrower band. Please inquire for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circulators/Isolators - 701-790-960-YD005 - Richardson RFPD
Downers Grove, IL, United States
Circulators/Isolators
701-790-960-YD005
Circulators/Isolators 701-790-960-YD005
The 701-790-960-YDT is a higher performance circulator for use in X-Band frequencies. Offering wideband operation from 7.9-9.6 GHz, the device can also be optimized for improved electrical performance over a narrower band. Please inquire for more information.

The 701-790-960-YDT is a higher performance circulator for use in X-Band frequencies. Offering wideband operation from 7.9-9.6 GHz, the device can also be optimized for improved electrical performance over a narrower band. Please inquire for more information.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Isolators and RF Circulators
Product Number 701-790-960-YD005
Product Name Circulators/Isolators
Component Isolator
Package Size 7.087 in x 2.756 in
Frequency Range: 7900 to 9600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI5032X - kTB Solutions
Specs
Component Isolator
Frequency Range: 450 to 2700 MHz
Isolation 38 dB
View Details
Coaxial Broadband Isolator 1 to 2GHz - UIYBCI6466A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details