The Audio Cable, HDMI D Plug-A Plug, 4.9Ft (part number 07AH5291) is a dual-ended connector cable designed for high-definition multimedia applications. It features a Micro HDMI Type D connector on one end and a standard HDMI Type A connector on the other. The cable length is 1.5 meters (approximately 4.9 feet) and is constructed with 34 AWG wire, ensuring flexibility and ease of use in various setups. This cable is fully shielded to minimize interference and is compliant with RoHS standards, indicating it is free from hazardous substances. It has a maximum voltage rating of 30V and is packaged in a bag for convenient handling. The cable is suitable for connecting devices that require HDMI connectivity, making it a practical choice for engineers looking for reliable audio and video transmission solutions.
HDMI A-D CABLE ASSY 1.5M CAT1&2
AUDIO CABLE, HDMI D PLUG-A PLUG, 4.9FT; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:68786 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:HDMI Type D Plug; Connector Type B:HDMI RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 68786-0002 | 07AH5291 |
| Product Name | Video Cables (DVI, HDMI) | Audio Cable, Hdmi D Plug-A Plug, 4.9Ft; Cable Length Imperial Molex |
| Application | Video | Audio |