Molex Usb Cable, 2.0, Plug-Plug, 4.9Ft; Connector A Molex 68784-0002

Description
USB CABLE, 2.0, PLUG-PLUG, 4.9FT; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Description
USB CABLE, 2.0, PLUG-PLUG, 4.9FT; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0, Plug-Plug, 4.9Ft; Connector A Molex - 87P0487 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0, Plug-Plug, 4.9Ft; Connector A Molex
87P0487
Usb Cable, 2.0, Plug-Plug, 4.9Ft; Connector A Molex 87P0487
USB CABLE, 2.0, PLUG-PLUG, 4.9FT; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0, PLUG-PLUG, 4.9FT; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87P0487
Product Name Usb Cable, 2.0, Plug-Plug, 4.9Ft; Connector A Molex
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products