Molex Molex 643193211 CMC Standard Receptacle, Right Wire Output, Black, 32 Circuit 643193211

Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643193211 CMC Standard Receptacle Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Mechanical polarization Supports low and medium current applications to perform in harsh environments and low current applications Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors During locking and mating of connector an audible 'click' will be witnessed to ensure proper placement Connection system accommodates SAE specified TXL wire Validated to standards: ISO 8092-2, USCAR-2 Standard version CMC connectors hold two different terminal sizes Accepts 24 x CP 0.60 mm Terminals | 38980, 38981, 38982 | Current Rating: 6A Accepts 8 x CP 1.50 mm Terminals | 38983, 38984 | Current Rating: 12A Ingress Protection: IP6K7 / IP6K9K Operating Temperature: -40°F (-40°C) to 257°F (125°C) Wire Output: Left Connector Color: Black Voltage: 250VAC Wire Cap: 38974 Molex CMC Connectors https://www.youtube. com/embed/7ZNe4qvVlC k
Request a Quote Datasheet
Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643193211 CMC Standard Receptacle Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Mechanical polarization Supports low and medium current applications to perform in harsh environments and low current applications Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors During locking and mating of connector an audible 'click' will be witnessed to ensure proper placement Connection system accommodates SAE specified TXL wire Validated to standards: ISO 8092-2, USCAR-2 Standard version CMC connectors hold two different terminal sizes Accepts 24 x CP 0.60 mm Terminals | 38980, 38981, 38982 | Current Rating: 6A Accepts 8 x CP 1.50 mm Terminals | 38983, 38984 | Current Rating: 12A Ingress Protection: IP6K7 / IP6K9K Operating Temperature: -40°F (-40°C) to 257°F (125°C) Wire Output: Left Connector Color: Black Voltage: 250VAC Wire Cap: 38974 Molex CMC Connectors https://www.youtube. com/embed/7ZNe4qvVlC k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 643193211 CMC Standard Receptacle, Right Wire Output, Black, 32 Circuit - 38972 - Waytek, Inc.
Chanhassen, MN, United States
Molex 643193211 CMC Standard Receptacle, Right Wire Output, Black, 32 Circuit
38972
Molex 643193211 CMC Standard Receptacle, Right Wire Output, Black, 32 Circuit 38972
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643193211 CMC Standard Receptacle Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Mechanical polarization Supports low and medium current applications to perform in harsh environments and low current applications Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors During locking and mating of connector an audible 'click' will be witnessed to ensure proper placement Connection system accommodates SAE specified TXL wire Validated to standards: ISO 8092-2, USCAR-2 Standard version CMC connectors hold two different terminal sizes Accepts 24 x CP 0.60 mm Terminals | 38980, 38981, 38982 | Current Rating: 6A Accepts 8 x CP 1.50 mm Terminals | 38983, 38984 | Current Rating: 12A Ingress Protection: IP6K7 / IP6K9K Operating Temperature: -40°F (-40°C) to 257°F (125°C) Wire Output: Left Connector Color: Black Voltage: 250VAC Wire Cap: 38974 Molex CMC Connectors https://www.youtube. com/embed/7ZNe4qvVlC k

The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry.

  • Molex 643193211 CMC Standard Receptacle
  • Category: Molex CMC Connectors
  • Manufacturer: Molex
  • Series: CMC
  • Mechanical polarization
  • Supports low and medium current applications to perform in harsh environments and low current applications
  • Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors
  • During locking and mating of connector an audible 'click' will be witnessed to ensure proper placement
  • Connection system accommodates SAE specified TXL wire
  • Validated to standards: ISO 8092-2, USCAR-2
  • Standard version CMC connectors hold two different terminal sizes
    • Accepts 24 x CP 0.60 mm Terminals | 38980, 38981, 38982 | Current Rating: 6A
    • Accepts 8 x CP 1.50 mm Terminals | 38983, 38984 | Current Rating: 12A
  • Ingress Protection: IP6K7 / IP6K9K
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Wire Output: Left
  • Connector Color: Black
  • Voltage: 250VAC
  • Wire Cap: 38974

Molex CMC Connectors

https://www.youtube.com/embed/7ZNe4qvVlCk

Supplier's Site Datasheet
Molex 643191211 CMC Standard Receptacle, Left Wire Output, Black, 32 Circuit - 38973 - Waytek, Inc.
Chanhassen, MN, United States
Molex 643191211 CMC Standard Receptacle, Left Wire Output, Black, 32 Circuit
38973
Molex 643191211 CMC Standard Receptacle, Left Wire Output, Black, 32 Circuit 38973
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643191211 CMC Standard Receptacle Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Mechanical polarization Supports low and medium current applications to perform in harsh environments and low current applications Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors During locking and mating of connector an audible 'click' will be witnessed to ensure proper placement Connection system accommodates SAE specified TXL wire Validated to standards: ISO 8092-2, USCAR-2 Standard version CMC connectors hold two different terminal sizes Accepts 24 x CP 0.60 mm Terminals | 38980, 38981, 38982 | Current Rating: 6A Accepts 8 x CP 1.50 mm Terminals | 38983, 38984 | Current Rating: 12A Ingress Protection: IP6K7 / IP6K9K Operating Temperature: -40°F (-40°C) to 257°F (125°C) Wire Output: Left Connector Color: Black Voltage: 250VAC Wire Cap: 38974 Molex CMC Connectors https://www.youtube. com/embed/7ZNe4qvVlC k

The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry.

  • Molex 643191211 CMC Standard Receptacle
  • Category: Molex CMC Connectors
  • Manufacturer: Molex
  • Series: CMC
  • Mechanical polarization
  • Supports low and medium current applications to perform in harsh environments and low current applications
  • Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors
  • During locking and mating of connector an audible 'click' will be witnessed to ensure proper placement
  • Connection system accommodates SAE specified TXL wire
  • Validated to standards: ISO 8092-2, USCAR-2
  • Standard version CMC connectors hold two different terminal sizes
    • Accepts 24 x CP 0.60 mm Terminals | 38980, 38981, 38982 | Current Rating: 6A
    • Accepts 8 x CP 1.50 mm Terminals | 38983, 38984 | Current Rating: 12A
  • Ingress Protection: IP6K7 / IP6K9K
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Wire Output: Left
  • Connector Color: Black
  • Voltage: 250VAC
  • Wire Cap: 38974

Molex CMC Connectors

https://www.youtube.com/embed/7ZNe4qvVlCk

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38972
Product Name Molex 643193211 CMC Standard Receptacle, Right Wire Output, Black, 32 Circuit
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F41S63A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R for Special Purpose - 2104M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details