Molex Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 5601210102

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: IDC Contact Finish: Tin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: IDC Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: IDC Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 292-LBGA
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: IDC
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861902ZA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2171BST-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details