Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 5600200330

Description
Manufacturer: Molex Win Source Part Number: 1333005-5600200330 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 3 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Lock Contact Material: Copper Alloy Mated Stacking Heights: 9.3mm Material Flammability Rating: UL94 V-0 Applications: Automotive, Industrial Standard Package: 650 Mounting: Surface Mount Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Insulation Color: Natural Shrouding: Shrouded - 4 Wall Insulation Height: 0.236" (6.00mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM24317DKR,WM24317CT ,5600200330-ND,WM243 17TR,560020-0330 Base Product Number: 560020 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333005-5600200330 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 3 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Lock Contact Material: Copper Alloy Mated Stacking Heights: 9.3mm Material Flammability Rating: UL94 V-0 Applications: Automotive, Industrial Standard Package: 650 Mounting: Surface Mount Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Insulation Color: Natural Shrouding: Shrouded - 4 Wall Insulation Height: 0.236" (6.00mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM24317DKR,WM24317CT ,5600200330-ND,WM243 17TR,560020-0330 Base Product Number: 560020 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1333005-5600200330 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1333005-5600200330
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1333005-5600200330
Manufacturer: Molex Win Source Part Number: 1333005-5600200330 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 3 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Lock Contact Material: Copper Alloy Mated Stacking Heights: 9.3mm Material Flammability Rating: UL94 V-0 Applications: Automotive, Industrial Standard Package: 650 Mounting: Surface Mount Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Insulation Color: Natural Shrouding: Shrouded - 4 Wall Insulation Height: 0.236" (6.00mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM24317DKR,WM24317CT ,5600200330-ND,WM243 17TR,560020-0330 Base Product Number: 560020 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333005-5600200330
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Reel - TR
Number of Positions: 3
Features: Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Lock
Contact Material: Copper Alloy
Mated Stacking Heights: 9.3mm
Material Flammability Rating: UL94 V-0
Applications: Automotive, Industrial
Standard Package: 650
Mounting: Surface Mount
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.236" (6.00mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM24317DKR,WM24317CT,5600200330-ND,WM24317TR,560020-0330
Base Product Number: 560020
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers, Male Pins - 5600200330 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
5600200330
Headers, Male Pins 5600200330
CONN HEADER SMD 3POS 2MM

CONN HEADER SMD 3POS 2MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1333005-5600200330 5600200330
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Surface Mount SMT; Solder; Surface Mount
Contact Plating Gold; Gold
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Hollow Turret Terminal .078
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Btb Conn, Header, 6Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 82AH5177 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details