Manufacturer: Molex, LLC
Win Source Part Number: 138734-0555600607
Category: Connectors,Interconn
Family: Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Series: SlimStack? 55560
Packaging: Reel(TR)
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Mounting Style: SMD/SMT
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Mated Stacking Heights: 1.5mm
Height Above Board: 0.045" (1.14mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer: Molex
Category: Connectors, Interconnects-Rectan
Series: SlimStack 55560
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Plug, Outer Shroud Contacts
Number of Positions: 60
Pitch (mm): 0.020" (0.50mm)
Mounting Type: Surface Mount
Contact Finish: Gold
60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Product overview: 555600607 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-555600607 can be used for catalog matching and distributor lookup.
CONN PLUG 60POS SMD GOLD
| Win Source Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 138734-0555600607 | 308-555600607 | 0555600607 | |
| Product Name | Connectors,Interconnects | Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | SMD/SMT | Surface Mount |