The PIC 110790 is a shielded RJ45 plug connector designed for Category 6A cabling with conductors between 0.037 and 0.042 inch outer diameter, compatible with Amphenol RJ-type ruggedized housings. It features a polycarbonate housing, phosphor bronze contacts plated in gold, and a brass 70/30 alloy shield with tin finish. The connector supports 1.5 amps at 30 VAC/42 VDC, has a maximum contact resistance of 10 milliohms, and operates from -40°C to +85°C. It withstands 1,000 insertion/extraction
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
| PIC Wire & Cable | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 110790 |
| Product Name | RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell |
| Connector Type | Modular Connector and RJ Connector |