Molex Circular Connectors - Circular Connectors - Housings - 55091-0874 55091-0874

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 55091-0874 - 997941-55091-0874 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 55091-0874
997941-55091-0874
Circular Connectors - Circular Connectors - Housings - 55091-0874 997941-55091-0874
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997941-55091-0874 Packaging: Tape & Reel Number of Positions: 80 Pitch: 640 µm Color: Black Number of Rows: 2 Termination: Solder Contact Material: Copper Voltage Rating: 100 V Current Rating: 500 mA Number of Contacts: 80 Gender: Male Housing Material: Thermoplastic Number of Circuits: 80 Orientation: Vertical Contact Plating: Gold Mounting: SMD (SMT) Height: 5.2 mm Plating: Tin Categories: Circular Connectors - Housings Case / Package: Metal Alternative Parts (Cross-Reference): 55091-0774; DF12D(3.0)-80DP-0.5V (81); 171446-0115; 61083-083400LF; FX8C-80P-SV(91); 61083-082400LF; 55201-0878; 3-5177986-3; 61083-082402LF055091 0874; 55091-0874..; 550910874; 550910874.; Country of Origin: JP Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V REACH SVHC: Unknown Lead Pitch: 640 µm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997941-55091-0874
Packaging: Tape & Reel
Number of Positions: 80
Pitch: 640 µm
Color: Black
Number of Rows: 2
Termination: Solder
Contact Material: Copper
Voltage Rating: 100 V
Current Rating: 500 mA
Number of Contacts: 80
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 80
Orientation: Vertical
Contact Plating: Gold
Mounting: SMD (SMT)
Height: 5.2 mm
Plating: Tin
Categories: Circular Connectors - Housings
Case / Package: Metal
Alternative Parts (Cross-Reference): 55091-0774; DF12D(3.0)-80DP-0.5V(81); 171446-0115; 61083-083400LF; FX8C-80P-SV(91); 61083-082400LF; 55201-0878; 3-5177986-3; 61083-082402LF0550910874; 55091-0874..; 550910874; 550910874.;
Country of Origin: JP
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 100 V
Voltage Rating (DC): 100 V
REACH SVHC: Unknown
Lead Pitch: 640 µm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
SMD Electronic Connector
316-55091-0874
SMD Electronic Connector 316-55091-0874
Conn Board to Board HDR 80 POS 0.635mm Solder ST SMD SlimStack T/R Product overview: 55091-0874 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55091-0874 can be used for catalog matching and distributor lookup.

Conn Board to Board HDR 80 POS 0.635mm Solder ST SMD SlimStack T/R Product overview: 55091-0874 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55091-0874 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mezzanine Connector, Plug, 80Pos, 2Row Rohs Compliant Molex - 82AH2858 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector, Plug, 80Pos, 2Row Rohs Compliant Molex
82AH2858
Mezzanine Connector, Plug, 80Pos, 2Row Rohs Compliant Molex 82AH2858
MEZZANINE CONNECTOR, PLUG, 80POS, 2ROW ROHS COMPLIANT: YES

MEZZANINE CONNECTOR, PLUG, 80POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Connector, Plug, 80Pos, 2Row Rohs Compliant Molex - 80AH3612 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector, Plug, 80Pos, 2Row Rohs Compliant Molex
80AH3612
Mezzanine Connector, Plug, 80Pos, 2Row Rohs Compliant Molex 80AH3612
MEZZANINE CONNECTOR, PLUG, 80POS, 2ROW ROHS COMPLIANT: YES

MEZZANINE CONNECTOR, PLUG, 80POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 55091-0874 997941-55091-0874 316-55091-0874 82AH2858
Product Name Circular Connectors - Circular Connectors - Housings - 55091-0874 SMD Electronic Connector Mezzanine Connector, Plug, 80Pos, 2Row Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107158 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details