Molex Flat Flex Cables (FFC, FPC) - 0545501694 545501694

Description
Manufacturer: Molex, LLC Win Source Part Number: 907371-0545501694 Series: Easy-On 54550 Operating Temperature Range: -20°C ~ 85°C Features: 16 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Other Part Number: 23-0545501694TR, 54550-1694, WM1539DKR, WM1539-ND, WM1539, WM1539TR-ND, WM1539DKR-ND, 054550-1694-C, 23-54550-1694DKR, 54550-1694-C, 545501694-C, 0545501694-C, 545501694, 054550-1694, WM1539CT-ND, 54550-1619, WM1539CT, 23-54550-1694CT, 54550-1694-ND, WM1539TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907371-0545501694 Series: Easy-On 54550 Operating Temperature Range: -20°C ~ 85°C Features: 16 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Other Part Number: 23-0545501694TR, 54550-1694, WM1539DKR, WM1539-ND, WM1539, WM1539TR-ND, WM1539DKR-ND, 054550-1694-C, 23-54550-1694DKR, 54550-1694-C, 545501694-C, 0545501694-C, 545501694, 054550-1694, WM1539CT-ND, 54550-1619, WM1539CT, 23-54550-1694CT, 54550-1694-ND, WM1539TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0545501694
907371-0545501694
Flat Flex Cables (FFC, FPC) - 0545501694 907371-0545501694
Manufacturer: Molex, LLC Win Source Part Number: 907371-0545501694 Series: Easy-On 54550 Operating Temperature Range: -20°C ~ 85°C Features: 16 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Other Part Number: 23-0545501694TR, 54550-1694, WM1539DKR, WM1539-ND, WM1539, WM1539TR-ND, WM1539DKR-ND, 054550-1694-C, 23-54550-1694DKR, 54550-1694-C, 545501694-C, 0545501694-C, 545501694, 054550-1694, WM1539CT-ND, 54550-1619, WM1539CT, 23-54550-1694CT, 54550-1694-ND, WM1539TR

Manufacturer: Molex, LLC
Win Source Part Number: 907371-0545501694
Series: Easy-On 54550
Operating Temperature Range: -20°C ~ 85°C
Features: 16 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051
Other Part Number: 23-0545501694TR, 54550-1694, WM1539DKR, WM1539-ND, WM1539, WM1539TR-ND, WM1539DKR-ND, 054550-1694-C, 23-54550-1694DKR, 54550-1694-C, 545501694-C, 0545501694-C, 545501694, 054550-1694, WM1539CT-ND, 54550-1619, WM1539CT, 23-54550-1694CT, 54550-1694-ND, WM1539TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907371-0545501694
Product Name Flat Flex Cables (FFC, FPC) - 0545501694
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details