Molex Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex 53748-0408

Description
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Product Range:SlimStack 53748 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes
Description
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Product Range:SlimStack 53748 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex - 57H5751 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex
57H5751
Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex 57H5751
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Product Range:SlimStack 53748 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Product Range:SlimStack 53748 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 57H5751
Product Name Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
D-Sub Standard Board Mount - D15S13A4GI00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
8+8 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3241696M5 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details