Molex Wire-To-Board Connector, Receptacle, 15 Pos, 1 Row; Product Range Molex 53261-1571

Description
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 15 POS, 1 ROW; Product Range:MOLEX - PicoBlade 53261 Series; Contact Termination Type:Surface Mount; Gender:Header; No. of Contacts:15; No. of Rows:1; Pitch Spacing:1.25mm; Contact Plating:Tin RoHS Compliant: Yes
Datasheet
Description
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 15 POS, 1 ROW; Product Range:MOLEX - PicoBlade 53261 Series; Contact Termination Type:Surface Mount; Gender:Header; No. of Contacts:15; No. of Rows:1; Pitch Spacing:1.25mm; Contact Plating:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Receptacle, 15 Pos, 1 Row; Product Range Molex - 93K4252 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Receptacle, 15 Pos, 1 Row; Product Range Molex
93K4252
Wire-To-Board Connector, Receptacle, 15 Pos, 1 Row; Product Range Molex 93K4252
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 15 POS, 1 ROW; Product Range:MOLEX - PicoBlade 53261 Series; Contact Termination Type:Surface Mount; Gender:Header; No. of Contacts:15; No. of Rows:1; Pitch Spacing:1.25mm; Contact Plating:Tin RoHS Compliant: Yes

WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 15 POS, 1 ROW; Product Range:MOLEX - PicoBlade 53261 Series; Contact Termination Type:Surface Mount; Gender:Header; No. of Contacts:15; No. of Rows:1; Pitch Spacing:1.25mm; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 93K4252
Product Name Wire-To-Board Connector, Receptacle, 15 Pos, 1 Row; Product Range Molex
Product Type IC Headers; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Relay Housing Header, Mini/Small - 683 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
View Details