Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 532530670

Description
Manufacturer: Molex Win Source Part Number: 1332377-0532530670 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Contact Material: Brass Mated Stacking Heights: 5.7mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 3 Wall Contact Length - Post: 0.138" (3.50mm) Overall Contact Length: 0.331" (8.40mm) Insulation Height: 0.217" (5.51mm) Contact Shape: Square Contact Length - Mating: 0.130" (3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 53253-0670-ND,532530 670,53253-0670,WM190 08 Base Product Number: 053253 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332377-0532530670 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Contact Material: Brass Mated Stacking Heights: 5.7mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 3 Wall Contact Length - Post: 0.138" (3.50mm) Overall Contact Length: 0.331" (8.40mm) Insulation Height: 0.217" (5.51mm) Contact Shape: Square Contact Length - Mating: 0.130" (3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 53253-0670-ND,532530 670,53253-0670,WM190 08 Base Product Number: 053253 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332377-0532530670 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332377-0532530670
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332377-0532530670
Manufacturer: Molex Win Source Part Number: 1332377-0532530670 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Contact Material: Brass Mated Stacking Heights: 5.7mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 3 Wall Contact Length - Post: 0.138" (3.50mm) Overall Contact Length: 0.331" (8.40mm) Insulation Height: 0.217" (5.51mm) Contact Shape: Square Contact Length - Mating: 0.130" (3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 53253-0670-ND,532530 670,53253-0670,WM190 08 Base Product Number: 053253 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332377-0532530670
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tray
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Detent Lock
Contact Material: Brass
Mated Stacking Heights: 5.7mm
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose
Standard Package: 1
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 3 Wall
Contact Length - Post: 0.138" (3.50mm)
Overall Contact Length: 0.331" (8.40mm)
Insulation Height: 0.217" (5.51mm)
Contact Shape: Square
Contact Length - Mating: 0.130" (3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 53253-0670-ND,532530670,53253-0670,WM19008
Base Product Number: 053253
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1380918-0532530670 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1380918-0532530670
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1380918-0532530670
Win Source Part Number: 1380918-0532530670 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Micro-Latch 53253 Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Package: Tray Contact Material: Brass Mated Stacking Heights: 5.7mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 3 Wall Contact Length - Post: 0.138" (3.50mm) Overall Contact Length: 0.331" (8.40mm) Insulation Height: 0.217" (5.51mm) Contact Shape: Square Contact Length - Mating: 0.130" (3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 053253 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1380918-0532530670
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: Micro-Latch 53253
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Detent Lock
Package: Tray
Contact Material: Brass
Mated Stacking Heights: 5.7mm
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Shrouded - 3 Wall
Contact Length - Post: 0.138" (3.50mm)
Overall Contact Length: 0.331" (8.40mm)
Insulation Height: 0.217" (5.51mm)
Contact Shape: Square
Contact Length - Mating: 0.130" (3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 053253
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332377-0532530670
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
Discrete Sockets - 9094341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
Connector, Header, 14Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 69AH5282 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details