Molex Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins 532530470

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Micro-Latch 53253 Package: Tray Product Status: Active Connector Type: Header Insulation Material: Polyamide (PA), Nylon Applications: Automotive, General Purpose Base Product Number: 053253 Insulation Color: Natural
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Micro-Latch 53253 Package: Tray Product Status: Active Connector Type: Header Insulation Material: Polyamide (PA), Nylon Applications: Automotive, General Purpose Base Product Number: 053253 Insulation Color: Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Micro-Latch 53253 Package: Tray Product Status: Active Connector Type: Header Insulation Material: Polyamide (PA), Nylon Applications: Automotive, General Purpose Base Product Number: 053253 Insulation Color: Natural

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: Micro-Latch 53253
Package: Tray
Product Status: Active
Connector Type: Header
Insulation Material: Polyamide (PA), Nylon
Applications: Automotive, General Purpose
Base Product Number: 053253
Insulation Color: Natural

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Din 41612 Pcb Connector, Header, 64 Way; Product Range Amphenol Communications Solutions - 63K0508 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Discrete Sockets - 1613690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details