Amphenol Communications Solutions Din 41612 Pcb Connector, Header, 64 Way; Product Range Amphenol Communications Solutions 86094647113755ELF

Description
DIN 41612 PCB CONNECTOR, HEADER, 64 WAY; Product Range:FCI 8609 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes
Datasheet
Description
DIN 41612 PCB CONNECTOR, HEADER, 64 WAY; Product Range:FCI 8609 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Header, 64 Way; Product Range Amphenol Communications Solutions - 63K0508 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Header, 64 Way; Product Range Amphenol Communications Solutions
63K0508
Din 41612 Pcb Connector, Header, 64 Way; Product Range Amphenol Communications Solutions 63K0508
DIN 41612 PCB CONNECTOR, HEADER, 64 WAY; Product Range:FCI 8609 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, HEADER, 64 WAY; Product Range:FCI 8609 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 63K0508
Product Name Din 41612 Pcb Connector, Header, 64 Way; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DDR4 TH - 10153520-2201013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details