Connector
CONNECTOR, FFC/FPC, 9POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:Easy-On 52806 Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; No. of Rows:1RowsRoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 52806-0910 | 25M4426 |
| Product Name | Connector, Ffc/fpc, 9Pos, 1Row, 1Mm; Pitch Spacing Molex | |
| Termination | Through Hole |