Molex Connectors,Interconnects 526103071

Description
Manufacturer: Molex, LLC Win Source Part Number: 125418-0526103071 Category: Connectors,Interconn ects Family: FFC, FPC (Flat Flexible) Connectors Series: Easy-On? 52610 Packaging: Reel(TR) Number of Positions: 30 Pitch: 0.039" (1.00mm) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Material: Phosphor Bronze Voltage Rating: 125V Current Rating: 1A Height Above Board: 0.226" (5.74mm) Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Polyamide (PA46), Nylon 4/6 Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 125418-0526103071 Category: Connectors,Interconn ects Family: FFC, FPC (Flat Flexible) Connectors Series: Easy-On? 52610 Packaging: Reel(TR) Number of Positions: 30 Pitch: 0.039" (1.00mm) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Material: Phosphor Bronze Voltage Rating: 125V Current Rating: 1A Height Above Board: 0.226" (5.74mm) Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Polyamide (PA46), Nylon 4/6 Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 125418-0526103071 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
125418-0526103071
Connectors,Interconnects 125418-0526103071
Manufacturer: Molex, LLC Win Source Part Number: 125418-0526103071 Category: Connectors,Interconn ects Family: FFC, FPC (Flat Flexible) Connectors Series: Easy-On? 52610 Packaging: Reel(TR) Number of Positions: 30 Pitch: 0.039" (1.00mm) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Material: Phosphor Bronze Voltage Rating: 125V Current Rating: 1A Height Above Board: 0.226" (5.74mm) Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Polyamide (PA46), Nylon 4/6 Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 125418-0526103071
Category: Connectors,Interconnects
Family: FFC, FPC (Flat Flexible) Connectors
Series: Easy-On? 52610
Packaging: Reel(TR)
Number of Positions: 30
Pitch: 0.039" (1.00mm)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin Bismuth
Contact Material: Phosphor Bronze
Voltage Rating: 125V
Current Rating: 1A
Height Above Board: 0.226" (5.74mm)
Connector/Contact Type: Contacts, Vertical, 1 Sided
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Tapered
Housing Material: Polyamide (PA46), Nylon 4/6
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
458-526103071
SMD Electronic Connector 458-526103071
Conn FFC/FPC Connector SKT 30 POS 1mm Solder ST SMD Easy-On™ T/R Product overview: 526103071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-526103071 can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 30 POS 1mm Solder ST SMD Easy-On™ T/R Product overview: 526103071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-526103071 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 125418-0526103071 458-526103071
Product Name Connectors,Interconnects SMD Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Connector - SALE-8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MCX (M) St. Connector for RG316 Cable - ET-MMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details