Molex Flat Flex Cables (FFC, FPC) - 0522070885 522070885

Description
Manufacturer: Molex, LLC Win Source Part Number: 907211-0522070885 Series: Easy-On 52207 Operating Temperature Range: -30°C ~ 85°C Features: 8 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM7677TR, 052207-0885, 522070885, 522070885-C, 0522070885-C, 52207-0885, WM7677CT, 52207-0885-C, 052207-0885-C, WM7677DKR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907211-0522070885 Series: Easy-On 52207 Operating Temperature Range: -30°C ~ 85°C Features: 8 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM7677TR, 052207-0885, 522070885, 522070885-C, 0522070885-C, 52207-0885, WM7677CT, 52207-0885-C, 052207-0885-C, WM7677DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0522070885
907211-0522070885
Flat Flex Cables (FFC, FPC) - 0522070885 907211-0522070885
Manufacturer: Molex, LLC Win Source Part Number: 907211-0522070885 Series: Easy-On 52207 Operating Temperature Range: -30°C ~ 85°C Features: 8 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM7677TR, 052207-0885, 522070885, 522070885-C, 0522070885-C, 52207-0885, WM7677CT, 52207-0885-C, 052207-0885-C, WM7677DKR

Manufacturer: Molex, LLC
Win Source Part Number: 907211-0522070885
Series: Easy-On 52207
Operating Temperature Range: -30°C ~ 85°C
Features: 8 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 052207
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM7677TR, 052207-0885, 522070885, 522070885-C, 0522070885-C, 52207-0885, WM7677CT, 52207-0885-C, 052207-0885-C, WM7677DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907211-0522070885
Product Name Flat Flex Cables (FFC, FPC) - 0522070885
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details