Molex 50V 500mA Cable Assembly 51441-1093

Description
10 Pos 0.5mm FFC/FPC Conn, RA SMT, 50V, 500mA Product overview: 51441-1093 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part, 50V, 500mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-51441-1093 can be used for catalog matching and distributor lookup.
Request a Quote
Description
10 Pos 0.5mm FFC/FPC Conn, RA SMT, 50V, 500mA Product overview: 51441-1093 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part, 50V, 500mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-51441-1093 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 500mA Cable Assembly
458-51441-1093
50V 500mA Cable Assembly 458-51441-1093
10 Pos 0.5mm FFC/FPC Conn, RA SMT, 50V, 500mA Product overview: 51441-1093 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part, 50V, 500mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-51441-1093 can be used for catalog matching and distributor lookup.

10 Pos 0.5mm FFC/FPC Conn, RA SMT, 50V, 500mA Product overview: 51441-1093 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part, 50V, 500mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-51441-1093 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies
Product Number 458-51441-1093
Product Name 50V 500mA Cable Assembly
Cable Length 0.0240 ft (0.0730 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/550-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers