Manufacturer: Molex, LLC
Win Source Part Number: 856364-0512965094
Series: Easy-On 51296
Features: Position Connector
Package: Reel - TR
Family Name: 051296
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM6750DKR, 51296-5094, 051296-5094, WM6750CT, 512965094, WM6750TR
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 856364-0512965094 |
| Product Name | Flat Flex Cables (FFC, FPC) - 0512965094 |
| Cable Type | Flat Cable |