Molex Connector, Header, 8Pos, 2Row, 1.25Mm; Pitch Spacing Molex 505448-0871

Description
CONNECTOR, HEADER, 8POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505448 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 8POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505448 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 8Pos, 2Row, 1.25Mm; Pitch Spacing Molex - 69AC7572 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 1.25Mm; Pitch Spacing Molex
69AC7572
Connector, Header, 8Pos, 2Row, 1.25Mm; Pitch Spacing Molex 69AC7572
CONNECTOR, HEADER, 8POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505448 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505448 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes

Supplier's Site
Connector, Header, 8Pos, 2Row, 1.25Mm; Pitch Spacing Molex - 69AC7573 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 1.25Mm; Pitch Spacing Molex
69AC7573
Connector, Header, 8Pos, 2Row, 1.25Mm; Pitch Spacing Molex 69AC7573
CONNECTOR, HEADER, 8POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505448 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Micro-Lock PLUS 505448 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 69AC7572
Product Name Connector, Header, 8Pos, 2Row, 1.25Mm; Pitch Spacing Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103166-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Hollow Turret Terminal .165
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Headers & Wire Housings - G125-FV10805F3-1AB1ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details