Molex Audio Products - Microphones 5040500591

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Audio Products - Microphones Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Shrouding: Unshrouded Termination: Solder Fastening Type: Spring Lock
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Audio Products - Microphones Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Shrouding: Unshrouded Termination: Solder Fastening Type: Spring Lock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Microphones
Audio Products - Microphones
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Audio Products - Microphones Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Shrouding: Unshrouded Termination: Solder Fastening Type: Spring Lock

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Audio Products - Microphones
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Spring Lock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Name Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
View Details
Microphones - SPM1437HM4H-B - 795306-SPM1437HM4H-B - Win Source Electronics
Specs
Frequency Response 100 to 10000 Hz
View Details
2 suppliers
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details