Molex Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 5037722420

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: Cylindrical Probe Assembly Product Status: Preliminary Connector Type: Receptacle Mounting Type: Fixed Features: 12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-VSSOP Contact Finish: Tin Mated Stacking Heights: 3.5mm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: Cylindrical Probe Assembly Product Status: Preliminary Connector Type: Receptacle Mounting Type: Fixed Features: 12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-VSSOP Contact Finish: Tin Mated Stacking Heights: 3.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: Cylindrical Probe Assembly Product Status: Preliminary Connector Type: Receptacle Mounting Type: Fixed Features: 12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-VSSOP Contact Finish: Tin Mated Stacking Heights: 3.5mm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: Cylindrical Probe Assembly
Product Status: Preliminary
Connector Type: Receptacle
Mounting Type: Fixed
Features: 12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-VSSOP
Contact Finish: Tin
Mated Stacking Heights: 3.5mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBPA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
DSP (Digital Signal Processors) - 598-1025-ND - DigiKey
Specs
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
Pin Count 144
View Details
7 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details