CONNECTOR, HEADER, 15POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:15Contacts;
Wire-To-Board Connector, 502352 Series, Surface Mount, Header, 15, 2 mm, Tin RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 29AH8831 | 68Y9232 |
| Product Name | Connector, Header, 15Pos, 1Row, 2Mm; Pitch Spacing Molex | Wire-To-Board Connector, 502352 Series, Surface Mount, Header, 15, 2 Mm, Tin Rohs Compliant Molex |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | RoHS Compliant |
| Mounting | SMT; Surface Mount |