Molex Flat Flex Cables (FFC, FPC) - 5022504191 5022504191

Description
Manufacturer: Molex, LLC Win Source Part Number: 856269-5022504191 Series: BackFlip, Easy-On 502250 Features: Position Connector Package: Reel - TR Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM2239DKR, 5022504191, 502250-4191-ND, WM2239TR-ND, WM2239-ND, 23-502250-4191DKR, WM2239TR, WM2239CTINACTIVE, 502250-4120, 502250-4191, 5022504191-C, 05022504191, 05022504191-C, 502250-4191-C, 23-5022504191TR, WM2239, 23-502250-4191CT, 0502250-4191, WM2239CT-ND, WM2239DKR-ND, WM2239CT, 0502250-4191-C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856269-5022504191 Series: BackFlip, Easy-On 502250 Features: Position Connector Package: Reel - TR Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM2239DKR, 5022504191, 502250-4191-ND, WM2239TR-ND, WM2239-ND, 23-502250-4191DKR, WM2239TR, WM2239CTINACTIVE, 502250-4120, 502250-4191, 5022504191-C, 05022504191, 05022504191-C, 502250-4191-C, 23-5022504191TR, WM2239, 23-502250-4191CT, 0502250-4191, WM2239CT-ND, WM2239DKR-ND, WM2239CT, 0502250-4191-C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 5022504191
856269-5022504191
Flat Flex Cables (FFC, FPC) - 5022504191 856269-5022504191
Manufacturer: Molex, LLC Win Source Part Number: 856269-5022504191 Series: BackFlip, Easy-On 502250 Features: Position Connector Package: Reel - TR Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM2239DKR, 5022504191, 502250-4191-ND, WM2239TR-ND, WM2239-ND, 23-502250-4191DKR, WM2239TR, WM2239CTINACTIVE, 502250-4120, 502250-4191, 5022504191-C, 05022504191, 05022504191-C, 502250-4191-C, 23-5022504191TR, WM2239, 23-502250-4191CT, 0502250-4191, WM2239CT-ND, WM2239DKR-ND, WM2239CT, 0502250-4191-C

Manufacturer: Molex, LLC
Win Source Part Number: 856269-5022504191
Series: BackFlip, Easy-On 502250
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM2239DKR, 5022504191, 502250-4191-ND, WM2239TR-ND, WM2239-ND, 23-502250-4191DKR, WM2239TR, WM2239CTINACTIVE, 502250-4120, 502250-4191, 5022504191-C, 05022504191, 05022504191-C, 502250-4191-C, 23-5022504191TR, WM2239, 23-502250-4191CT, 0502250-4191, WM2239CT-ND, WM2239DKR-ND, WM2239CT, 0502250-4191-C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856269-5022504191
Product Name Flat Flex Cables (FFC, FPC) - 5022504191
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers