Nicomatic North America Micro Connectors - 2mm pitch CMM Series

Description
Harsh Environment Connector Solutions Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. CMM Series - Compact & Modular Our flagship CMM series delivers high-density interconnects in a lightweight, MIL-spec design. With over 20 million combinations, it's ideal for defense, aerospace, and embedded systems where size and reliability matter most. Meets MIL-DTL-55302 & EN 4165 standards Modular 2mm pitch - up to 120 contacts Withstands shock, vibration, and high temperatures Available in signal, power, coax, or hybrid configurations Why Nicomatic? AS9100 certified | Modular by design | Space-saving form factors | Harsh environment ready | Fast engineering support Need help choosing the right solution? Contact our team to get started.
Request a Quote Datasheet
Description
Harsh Environment Connector Solutions Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. CMM Series - Compact & Modular Our flagship CMM series delivers high-density interconnects in a lightweight, MIL-spec design. With over 20 million combinations, it's ideal for defense, aerospace, and embedded systems where size and reliability matter most. Meets MIL-DTL-55302 & EN 4165 standards Modular 2mm pitch - up to 120 contacts Withstands shock, vibration, and high temperatures Available in signal, power, coax, or hybrid configurations Why Nicomatic? AS9100 certified | Modular by design | Space-saving form factors | Harsh environment ready | Fast engineering support Need help choosing the right solution? Contact our team to get started.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Horsham, PA, United States
Micro Connectors - 2mm pitch
CMM Series
Micro Connectors - 2mm pitch CMM Series
Harsh Environment Connector Solutions Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. CMM Series - Compact & Modular Our flagship CMM series delivers high-density interconnects in a lightweight, MIL-spec design. With over 20 million combinations, it's ideal for defense, aerospace, and embedded systems where size and reliability matter most. Meets MIL-DTL-55302 & EN 4165 standards Modular 2mm pitch - up to 120 contacts Withstands shock, vibration, and high temperatures Available in signal, power, coax, or hybrid configurations Why Nicomatic? AS9100 certified | Modular by design | Space-saving form factors | Harsh environment ready | Fast engineering support Need help choosing the right solution? Contact our team to get started.

Harsh Environment Connector Solutions

Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications.

CMM Series - Compact & Modular

Our flagship CMM series delivers high-density interconnects in a lightweight, MIL-spec design. With over 20 million combinations, it's ideal for defense, aerospace, and embedded systems where size and reliability matter most.

  • Meets MIL-DTL-55302 & EN 4165 standards
  • Modular 2mm pitch - up to 120 contacts
  • Withstands shock, vibration, and high temperatures
  • Available in signal, power, coax, or hybrid configurations

Why Nicomatic?
AS9100 certified | Modular by design | Space-saving form factors | Harsh environment ready | Fast engineering support

Need help choosing the right solution? Contact our team to get started.

Supplier's Site Datasheet

Technical Specifications

  Nicomatic North America
Product Category Board Mount Connectors
Product Number CMM Series
Product Name Micro Connectors - 2mm pitch
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
Military Specification MIL-DTL-55302F
Voltage Rating 1200 volts
Unlock Full Specs
to access all available technical data