Female Contact, 0.0315" Cable Dia, Assembly Tool Product overview: 5013340000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-5013340000 can be used for catalog matching and distributor lookup.
Socket Contact Tin 28-32 AWG Crimp
Socket Contact Tin 28-32 AWG Crimp
Manufacturer: Molex, LLC
Win Source Part Number: 138239-5013340000
Packaging: Reel - TR
Contact Finish: Tin
Contact Finish Thickness: 39μin (1.00μm)
Wire Gauge: 28-32 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 331-5013340000 | WM3670CT-ND | 138239-5013340000 |
| Product Name | Electronic Connector | Rectangular Connector Contacts | Rectangular Connectors - 5013340000 |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |