Molex Wtb Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex 46015-0402

Description
WTB CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Plus HCS 46015 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Plus HCS 46015 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH8471 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH8471
Wtb Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH8471
WTB CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Plus HCS 46015 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Plus HCS 46015 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH8471
Product Name Wtb Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Four Function Single Fuse Power Entry Module - 83544010 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Grounding Heavy Duty Angle Plug, 50 Amp 250 Volt 15-50P - S1550P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
NEMA 6-15P Right Angled Straight Blade Device - Q-720-RA - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers