Molex Plug & Socket Connector, Receptacle, 4 Position, 3Mm; Product Range Molex 44769-0402

Description
PLUG & SOCKET CONNECTOR, RECEPTACLE, 4 POSITION, 3MM; Product Range:Micro-Fit 3.0 BMI 44769 Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, RECEPTACLE, 4 POSITION, 3MM; Product Range:Micro-Fit 3.0 BMI 44769 Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Receptacle, 4 Position, 3Mm; Product Range Molex - 25M3956 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Receptacle, 4 Position, 3Mm; Product Range Molex
25M3956
Plug & Socket Connector, Receptacle, 4 Position, 3Mm; Product Range Molex 25M3956
PLUG & SOCKET CONNECTOR, RECEPTACLE, 4 POSITION, 3MM; Product Range:Micro-Fit 3.0 BMI 44769 Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, RECEPTACLE, 4 POSITION, 3MM; Product Range:Micro-Fit 3.0 BMI 44769 Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25M3956
Product Name Plug & Socket Connector, Receptacle, 4 Position, 3Mm; Product Range Molex
Product Type IC Socket; IC Headers; PCB Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 1-2307837-8 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 125 volts
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
Headers & Wire Housings - G125-FV15005F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details