Amphenol Communications Solutions Backplane Conn, Header, 60Pos, 4Row; Product Range Amphenol Communications Solutions 51967-10006000AALF

Description
BACKPLANE CONN, HEADER, 60POS, 4ROW; Product Range:PwrBlade Series; No. of Contacts:60Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole Straight; No. of Rows:4Rows; Row Pitch:2.54mm RoHS Compliant: Yes
Description
BACKPLANE CONN, HEADER, 60POS, 4ROW; Product Range:PwrBlade Series; No. of Contacts:60Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole Straight; No. of Rows:4Rows; Row Pitch:2.54mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Header, 60Pos, 4Row; Product Range Amphenol Communications Solutions - 64AC7417 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Header, 60Pos, 4Row; Product Range Amphenol Communications Solutions
64AC7417
Backplane Conn, Header, 60Pos, 4Row; Product Range Amphenol Communications Solutions 64AC7417
BACKPLANE CONN, HEADER, 60POS, 4ROW; Product Range:PwrBlade Series; No. of Contacts:60Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole Straight; No. of Rows:4Rows; Row Pitch:2.54mm RoHS Compliant: Yes

BACKPLANE CONN, HEADER, 60POS, 4ROW; Product Range:PwrBlade Series; No. of Contacts:60Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole Straight; No. of Rows:4Rows; Row Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64AC7417
Product Name Backplane Conn, Header, 60Pos, 4Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 9094348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
PCB Headers & Receptacles - 102977-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
Conn, Header, 3Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9770 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details