Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997439-44300-0400
Packaging: Bulk
Number of Positions: 4
Pitch: 3 mm
Color: Black
Number of Rows: 2
Termination: Crimp
Current Rating: 1.5 A
Number of Contacts: 4
Gender: Male
Length: 22.8 mm
Housing Material: Polyester
Orientation: Right Angle, Straight
Housing Color: Black
Body Material: Polyester
Operating Supply Voltage: 250 V
Height: 16.2 mm
Contact Gender: Male
Width: 16.2 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): MP44X-1000; MP44RX-1000; 5-569030-30443000400
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 19.1 mm
Lead Free: Yes
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 176.25 kV
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997439-44300-0400 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 44300-0400 |