8/8CKT FLUSH SMT CUT TAPE SHIELD MOD JK
Connector
Modular Connectors / Ethernet Connectors 8/8CKT FLUSH SMT SHI SHIELD MOD JK 595PLT
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 44282-0001 | 44282-0001 | 44282-0001 | 57H1184 |
| Product Name | Connectors | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Molex | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | |||
| Geometry | Right Angle | |||
| Termination | SMD/SMT |