Molex Modular Connectors / Ethernet Connectors 43860-0010

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular Connectors / Ethernet Connectors - 43860-0010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
43860-0010
Modular Connectors / Ethernet Connectors 43860-0010
Modular Connectors / Ethernet Connectors RA 8/8 INVERTED lightpipes RJ45

Modular Connectors / Ethernet Connectors RA 8/8 INVERTED lightpipes RJ45

Buy Now Datasheet
Jack; 8; PA Polyamide (Nylon), High Temperature, Glass-filled; Phosphor Bronze - 70190514 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack; 8; PA Polyamide (Nylon), High Temperature, Glass-filled; Phosphor Bronze
70190514
Jack; 8; PA Polyamide (Nylon), High Temperature, Glass-filled; Phosphor Bronze 70190514
Features: Plug Latch on Top Shortened Leads with Bottom Contacts Enhanced Grounding Tabs on Shielded Housing: Black Glass-Filled, High Temperature Nylon, UL 94V-O CSA File No.: LR19980 Plating: Contact Area — 1.27 μm (50 μ) Min. Gold Solder Tails — 1.27 μm (50 μ) Tin/Lead on Both Contact Area and Solder Tails Over Nickel Overall Operating Temperature: –40°C to +70°C

Features:

  • Plug Latch on Top
  • Shortened Leads with Bottom Contacts
  • Enhanced Grounding Tabs on Shielded
  • Housing: Black Glass-Filled, High Temperature Nylon, UL 94V-O
  • CSA File No.: LR19980
  • Plating: Contact Area — 1.27 μm (50 μ) Min. Gold
  • Solder Tails — 1.27 μm (50 μ) Tin/Lead on Both Contact Area and Solder Tails Over Nickel Overall
  • Operating Temperature: –40°C to +70°C
Supplier's Site
Jack, Rj45, R/a, 8/8; Modular Connector Type Molex - 64T4816 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Rj45, R/a, 8/8; Modular Connector Type Molex
64T4816
Jack, Rj45, R/a, 8/8; Modular Connector Type Molex 64T4816
JACK, RJ45, R/A, 8/8; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

JACK, RJ45, R/A, 8/8; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet
R/a Inv Modjk W/ Lt Pipes Shld Wtabs 8/8 Rohs Compliant Molex - 26AC7518 - Newark, An Avnet Company
Chicago, IL, United States
R/a Inv Modjk W/ Lt Pipes Shld Wtabs 8/8 Rohs Compliant Molex
26AC7518
R/a Inv Modjk W/ Lt Pipes Shld Wtabs 8/8 Rohs Compliant Molex 26AC7518
R/A INV MODJK W/ LT PIPES SHLD WTABS 8/8 ROHS COMPLIANT: YES

R/A INV MODJK W/ LT PIPES SHLD WTABS 8/8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43860-0010 43860-0010 70190514 64T4816 26AC7518
Product Name Modular Connectors / Ethernet Connectors Jack; 8; PA Polyamide (Nylon), High Temperature, Glass-filled; Phosphor Bronze Jack, Rj45, R/a, 8/8; Modular Connector Type Molex R/a Inv Modjk W/ Lt Pipes Shld Wtabs 8/8 Rohs Compliant Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle Right Angle
Termination Through Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1362-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Ethernet Connectors - 1444423 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details