Molex Wtb Connector, Header, 5Pos, 1Row, 3Mm; Connector Systems Molex 43650-0528

Description
WTB CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes
Description
WTB CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The WTB Connector, Header, 5Pos, 1Row, 3Mm (part number 01AH8435) is a component from the Micro-Fit 3.0 Connector System by Molex. It features a vertical header design with a 3.00mm pitch and accommodates five circuits. The connector is constructed from high-temperature thermoplastic and includes a gold-plated brass contact for reliable electrical performance. It is rated for a maximum current of 8.5A and a maximum voltage of 600V, making it suitable for power and wire-to-board applications. This connector is glow-wire capable, with a Glow Wire Ignition Temperature (GWIT) of at least 775°C and a Glow Wire Flammability Index (GWFI) above 850°C, complying with IEC standards for heat and fire resistance. The product is RoHS compliant and has a durability rating of 30 mating cycles. It is designed for through-hole termination and is fully polarized to the PCB, ensuring secure connections. The recommended PCB thickness is 1.60mm, and it is packaged in trays for convenient handling.

Datasheet Summary
Powered by GS/AI

The WTB Connector, Header, 5Pos, 1Row, 3Mm (part number 01AH8435) is a component from the Micro-Fit 3.0 Connector System by Molex. It features a vertical header design with a 3.00mm pitch and accommodates five circuits. The connector is constructed from high-temperature thermoplastic and includes a gold-plated brass contact for reliable electrical performance. It is rated for a maximum current of 8.5A and a maximum voltage of 600V, making it suitable for power and wire-to-board applications. This connector is glow-wire capable, with a Glow Wire Ignition Temperature (GWIT) of at least 775°C and a Glow Wire Flammability Index (GWFI) above 850°C, complying with IEC standards for heat and fire resistance. The product is RoHS compliant and has a durability rating of 30 mating cycles. It is designed for through-hole termination and is fully polarized to the PCB, ensuring secure connections. The recommended PCB thickness is 1.60mm, and it is packaged in trays for convenient handling.

Suppliers

Company
Product
Description
Supplier Links
Wtb Connector, Header, 5Pos, 1Row, 3Mm; Connector Systems Molex - 01AH8435 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 5Pos, 1Row, 3Mm; Connector Systems Molex
01AH8435
Wtb Connector, Header, 5Pos, 1Row, 3Mm; Connector Systems Molex 01AH8435
WTB CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 5POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH8435
Product Name Wtb Connector, Header, 5Pos, 1Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Continental European Duplex Socket Black - 88010240 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
Power Entry Modules - 1-1609157-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
AC Power Entry Modules - 3-110-020 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details