SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4301.5014

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-2125-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-2125-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-2125-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Module, Power Entry; 1; 125/250 VAC; 6 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black - 70080732 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Power Entry; 1; 125/250 VAC; 6 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black
70080732
Module, Power Entry; 1; 125/250 VAC; 6 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black 70080732
Series KFA for cold connections 65°C, Protection Class I. Quick connect terminals 6.3 × 0.8 mm. 2 position voltage selector 115/230 and/or medical or standard RFI filter (available on request). Approved up to 10 A/250 V. Fusedrawers ordered separately below.

Series KFA for cold connections 65°C, Protection Class I. Quick connect terminals 6.3 × 0.8 mm. 2 position voltage selector 115/230 and/or medical or standard RFI filter (available on request). Approved up to 10 A/250 V. Fusedrawers ordered separately below.

Supplier's Site
AC Power Entry Modules - 4301.5014 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4301.5014
AC Power Entry Modules 4301.5014
AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 6A

AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 6A

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-2125-ND 70080732 4301.5014
Product Name Power Entry Connectors - Inlets, Outlets, Modules Module, Power Entry; 1; 125/250 VAC; 6 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel/Screw-On
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect
Standards / Certifications UL; CCC, cULus, ENEC UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3961-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Non-Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P with Green Neon Light - 4532 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details