Molex Rectangular Connectors - 43650-0315 43650-0315

Description
Manufacturer: Molex, LLC Win Source Part Number: 052764-43650-0315 Packaging: Tray Number of Positions: 3 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Mated Stacking Heights: 17.56mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.390" (9.91mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 052764-43650-0315 Packaging: Tray Number of Positions: 3 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Mated Stacking Heights: 17.56mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.390" (9.91mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 43650-0315 - 052764-43650-0315 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 43650-0315
052764-43650-0315
Rectangular Connectors - 43650-0315 052764-43650-0315
Manufacturer: Molex, LLC Win Source Part Number: 052764-43650-0315 Packaging: Tray Number of Positions: 3 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Mated Stacking Heights: 17.56mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.390" (9.91mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052764-43650-0315
Packaging: Tray
Number of Positions: 3
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Locking Ramp
Mated Stacking Heights: 17.56mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical, Military, Telecommunications
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.390" (9.91mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PCB Headers - 4476883P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4476883P
PCB Headers 4476883P
Molex 43650-0315 PCB Header

Molex 43650-0315 PCB Header

Supplier's Site
PCB Headers - 4476883 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4476883
PCB Headers 4476883
Molex 43650-0315 PCB Header

Molex 43650-0315 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Through-Hole 5A 600V Electronic Connector
316-43650-0315
Through-Hole 5A 600V Electronic Connector 316-43650-0315
3 Pos 1 Row 5A 600V Male Power Connector, Solder, Through Hole Product overview: 43650-0315 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43650-0315 can be used for catalog matching and distributor lookup.

3 Pos 1 Row 5A 600V Male Power Connector, Solder, Through Hole Product overview: 43650-0315 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43650-0315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Board to Board, PCB Mt Pin Hders & Recept - 43650-0315 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
43650-0315
Connectors Board to Board, PCB Mt Pin Hders & Recept 43650-0315
MICROFIT 3.0 SR VERT TH PEG TIN

MICROFIT 3.0 SR VERT TH PEG TIN

Buy Now
Microfit 3.0 Sr Vert Th Peg Tin 3 Ckt Rohs Compliant Molex - 26AC7501 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Sr Vert Th Peg Tin 3 Ckt Rohs Compliant Molex
26AC7501
Microfit 3.0 Sr Vert Th Peg Tin 3 Ckt Rohs Compliant Molex 26AC7501
MICROFIT 3.0 SR VERT TH PEG TIN 3 CKT ROHS COMPLIANT: YES

MICROFIT 3.0 SR VERT TH PEG TIN 3 CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 052764-43650-0315 4476883P 4476883 43650-0315 316-43650-0315 43650-0315 26AC7501
Product Name Rectangular Connectors - 43650-0315 PCB Headers PCB Headers Through-Hole 5A 600V Electronic Connector Connectors Board to Board, PCB Mt Pin Hders & Recept Microfit 3.0 Sr Vert Th Peg Tin 3 Ckt Rohs Compliant Molex
Connector Type Military Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector Board to Board Connector; Micro Connector and Nano Connector
Termination Kinked Pin, Solder Solder Solder
Mounting Through Hole Through hole
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1210-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
3 suppliers