Molex Wire-To-Board Connector, Vertical, Sabre 43160 Series, Through Hole, Header, 4, 7.5 Mm Rohs Compliant Molex 43160-2104

Description
Wire-To-Board Connector, Vertical, Sabre 43160 Series, Through Hole, Header, 4, 7.5 mm RoHS Compliant: Yes
Datasheet
Description
Wire-To-Board Connector, Vertical, Sabre 43160 Series, Through Hole, Header, 4, 7.5 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Vertical, Sabre 43160 Series, Through Hole, Header, 4, 7.5 Mm Rohs Compliant Molex - 98K9376 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Vertical, Sabre 43160 Series, Through Hole, Header, 4, 7.5 Mm Rohs Compliant Molex
98K9376
Wire-To-Board Connector, Vertical, Sabre 43160 Series, Through Hole, Header, 4, 7.5 Mm Rohs Compliant Molex 98K9376
Wire-To-Board Connector, Vertical, Sabre 43160 Series, Through Hole, Header, 4, 7.5 mm RoHS Compliant: Yes

Wire-To-Board Connector, Vertical, Sabre 43160 Series, Through Hole, Header, 4, 7.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-Board Connector, Header, 4Pos 7.5Mm; Product Range Molex - 54H0262 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 4Pos 7.5Mm; Product Range Molex
54H0262
Wire-Board Connector, Header, 4Pos 7.5Mm; Product Range Molex 54H0262
WIRE-BOARD CONNECTOR, HEADER, 4POS 7.5MM; Product Range:MOLEX - Sabre 43160 Series; Contact Termination Type:Through Hole; Gender:Header; No. of Contacts:4; No. of Rows:1; Pitch Spacing:7.5mm; Contact Plating:Tin; Color:Black RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 4POS 7.5MM; Product Range:MOLEX - Sabre 43160 Series; Contact Termination Type:Through Hole; Gender:Header; No. of Contacts:4; No. of Rows:1; Pitch Spacing:7.5mm; Contact Plating:Tin; Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 98K9376 54H0262
Product Name Wire-To-Board Connector, Vertical, Sabre 43160 Series, Through Hole, Header, 4, 7.5 Mm Rohs Compliant Molex Wire-Board Connector, Header, 4Pos 7.5Mm; Product Range Molex
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Connector, Backplane, Header, 54 Position; Product Range Amphenol Communications Solutions - 74T7840 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 54
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details