Amphenol Communications Solutions Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions 10144518-083802LF

Description
CONN, STACKING, HEADER, 80POS, 2ROW; Product Range:BergStak Lite 10144518 Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Description
CONN, STACKING, HEADER, 80POS, 2ROW; Product Range:BergStak Lite 10144518 Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7199 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions
69AC7199
Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions 69AC7199
CONN, STACKING, HEADER, 80POS, 2ROW; Product Range:BergStak Lite 10144518 Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONN, STACKING, HEADER, 80POS, 2ROW; Product Range:BergStak Lite 10144518 Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 69AC7199
Product Name Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10151094-1320J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
PCB Headers & Receptacles - 102618-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details