Molex Connector, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex 43045-2413

Description
CONNECTOR, HEADER, 24POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 24POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex Micro-Fit 3.0 Connector, part number 01AH1211, features a vertical header design with a 3.00mm pitch and accommodates 24 circuits across 2 rows. It is constructed from high-temperature thermoplastic and includes a gold-plated brass contact for reliable electrical performance. The connector is rated for a maximum current of 8.5A and a voltage of 600V, making it suitable for power and wire-to-board applications. It is glow-wire capable, with a Glow Wire Ignition Temperature (GWIT) of at least 775°C and a Glow Wire Flammability Index (GWFI) above 850°C, ensuring compliance with safety standards for heat and fire resistance. The connector supports through-hole mounting and is designed for a PCB thickness of 1.60mm. It is packaged in trays and is RoHS compliant, making it a suitable choice for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Molex Micro-Fit 3.0 Connector, part number 01AH1211, features a vertical header design with a 3.00mm pitch and accommodates 24 circuits across 2 rows. It is constructed from high-temperature thermoplastic and includes a gold-plated brass contact for reliable electrical performance. The connector is rated for a maximum current of 8.5A and a voltage of 600V, making it suitable for power and wire-to-board applications. It is glow-wire capable, with a Glow Wire Ignition Temperature (GWIT) of at least 775°C and a Glow Wire Flammability Index (GWFI) above 850°C, ensuring compliance with safety standards for heat and fire resistance. The connector supports through-hole mounting and is designed for a PCB thickness of 1.60mm. It is packaged in trays and is RoHS compliant, making it a suitable choice for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex - 01AH1211 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex
01AH1211
Connector, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex 01AH1211
CONNECTOR, HEADER, 24POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 24POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH1211
Product Name Connector, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
NEMA L6-15R Locking Device - Q-622 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details