The Molex Micro-Fit 3.0 Connector System, part number 56H9722, features a right-angle header with a 3.00mm pitch and accommodates 24 circuits in a dual-row configuration. It is designed for surface mount applications and is suitable for PCB mounting. The connector is constructed from high-temperature thermoplastic and brass, with a tin plating for the contacts. It has a maximum current rating of 8.5A and can handle voltages up to 600V. The operating temperature range is from -40°C to +105°C. This connector is glow-wire capable, meeting safety standards for resistance to heat and fire, and is compliant with RoHS regulations. It is packaged in embossed tape on a reel for convenient handling.
PLUG & SOCKET CONNECTOR, HEADER, 24POS, 3MM; Series:Micro-Fit 3.0; Pitch Spacing:3mm; Contact Termination:Surface Mount Right Angle; No. of Contacts:24; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 56H9722 |
| Product Name | Plug & Socket Connector, Header, 24Pos, 3Mm; Series Molex |
| Product Type | IC Socket; IC Headers |