Keystone Electronics Corp. 5 Tabs Low Profile Quick Fit Header 7830

Description
Part Number: 7830 Material: Steel Mounting: THM Number of Tabs: 5 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick Fit - 250 Tab
Request a Quote
Description
Part Number: 7830 Material: Steel Mounting: THM Number of Tabs: 5 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick Fit - 250 Tab
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7830 is a vertical low-profile quick-fit header with five steel tabs, each measuring 0.250 inches (6.4 mm) in width and 0.032 inches (0.81 mm) in thickness, designed for rugged multi-insertion applications. The insulator is made of thermoplastic rated UL 94V-0, and the assembly supports a current rating of 15 amps at 500 V AC with a temperature range of -50°C to +145°C. The header maintains terminal perpendicularity for wave soldering and enhances PCB retention strength.

Datasheet Summary
Powered by GS/AI

The 7830 is a vertical low-profile quick-fit header with five steel tabs, each measuring 0.250 inches (6.4 mm) in width and 0.032 inches (0.81 mm) in thickness, designed for rugged multi-insertion applications. The insulator is made of thermoplastic rated UL 94V-0, and the assembly supports a current rating of 15 amps at 500 V AC with a temperature range of -50°C to +145°C. The header maintains terminal perpendicularity for wave soldering and enhances PCB retention strength.

Suppliers

Company
Product
Description
Supplier Links
5 Tabs Low Profile Quick Fit Header - 7830 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5 Tabs Low Profile Quick Fit Header
7830
5 Tabs Low Profile Quick Fit Header 7830
Part Number: 7830 Material: Steel Mounting: THM Number of Tabs: 5 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick Fit - 250 Tab

Part Number: 7830

  • Material: Steel
  • Mounting: THM
  • Number of Tabs: 5
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: Headers
  • Terminal Type: Quick Fit - 250 Tab
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7830
Product Name 5 Tabs Low Profile Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

3 Tabs Quick Fit Header - 7813 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
2 suppliers
5 Tabs Low Profile Quick Fit Header - 7820 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .065 -.082
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details