Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 43045-1012

Description
Win Source Part Number: 960450-43045-1012 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 4-794618-0; 43045-1024; 43045-0812; 43045-1000; 102159-1; 1-1445120-0; 102154-10430451012; 430-45-1012; 43045-1012.; 43045-1012...; 430451012; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-43045-1012 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 960450-43045-1012 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 4-794618-0; 43045-1024; 43045-0812; 43045-1000; 102159-1; 1-1445120-0; 102154-10430451012; 430-45-1012; 43045-1012.; 43045-1012...; 430451012; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-43045-1012 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 960450-43045-1012 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
960450-43045-1012
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 960450-43045-1012
Win Source Part Number: 960450-43045-1012 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 4-794618-0; 43045-1024; 43045-0812; 43045-1000; 102159-1; 1-1445120-0; 102154-10430451012; 430-45-1012; 43045-1012.; 43045-1012...; 430451012; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-43045-1012 RoHS Status: RoHS non-compliant

Win Source Part Number: 960450-43045-1012
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 4-794618-0; 43045-1024; 43045-0812; 43045-1000; 102159-1; 1-1445120-0; 102154-10430451012; 430-45-1012; 43045-1012.; 43045-1012...; 430451012;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-43045-1012
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Connector, Header, 10Pos, 2Row, 3Mm; Pitch Spacing Molex - 98K9324 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 3Mm; Pitch Spacing Molex
98K9324
Connector, Header, 10Pos, 2Row, 3Mm; Pitch Spacing Molex 98K9324
CONNECTOR, HEADER, 10POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 960450-43045-1012 98K9324
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 10Pos, 2Row, 3Mm; Pitch Spacing Molex
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
DIL Sockets - 1831567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details