Molex Ethernet Connectors 42410-6170

Description
Molex 42410-6170 RJ11 Connector
Request a Quote Datasheet
Description
Molex 42410-6170 RJ11 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 8006762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8006762
Ethernet Connectors 8006762
Molex 42410-6170 RJ11 Connector

Molex 42410-6170 RJ11 Connector

Supplier's Site
Modular Connectors - 42410-6170 - 906790-42410-6170 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 42410-6170
906790-42410-6170
Modular Connectors - 42410-6170 906790-42410-6170
Manufacturer: Molex, LLC Win Source Part Number: 906790-42410-6170 Series: * Package: Tray Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 906790-42410-6170
Series: *
Package: Tray
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 42410-6170 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
42410-6170
Connectors 42410-6170
MODJACKV 062 FLGLS 50AU W/O C IP 6/6

MODJACKV 062 FLGLS 50AU W/O C IP 6/6

Buy Now
Singapore, Singapore
1.5A 125V Electronic Connector
2022-42410-6170
1.5A 125V Electronic Connector 2022-42410-6170
6 Pos Female Solder Jack Connector, 1.5A, 125V, Straight Product overview: 42410-6170 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-42410-6170 can be used for catalog matching and distributor lookup.

6 Pos Female Solder Jack Connector, 1.5A, 125V, Straight Product overview: 42410-6170 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-42410-6170 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 42410-6170 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
42410-6170
Modular Connectors / Ethernet Connectors 42410-6170
Modular Connectors / Ethernet Connectors VERT 6/6 RJ-11 flangeless stand pro

Modular Connectors / Ethernet Connectors VERT 6/6 RJ-11 flangeless stand pro

Buy Now Datasheet
Connector, Rj11, Jack, 6P6C, 1Port; Modular Connector Type Molex - 72R3594 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj11, Jack, 6P6C, 1Port; Modular Connector Type Molex
72R3594
Connector, Rj11, Jack, 6P6C, 1Port; Modular Connector Type Molex 72R3594
CONNECTOR, RJ11, JACK, 6P6C, 1PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RJ11, JACK, 6P6C, 1PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modjackv 062 Flgls 50Au W/o Clip 6/6 Rohs Compliant Molex - 26AC7390 - Newark, An Avnet Company
Chicago, IL, United States
Modjackv 062 Flgls 50Au W/o Clip 6/6 Rohs Compliant Molex
26AC7390
Modjackv 062 Flgls 50Au W/o Clip 6/6 Rohs Compliant Molex 26AC7390
MODJACKV 062 FLGLS 50AU W/O CLIP 6/6 ROHS COMPLIANT: YES

MODJACKV 062 FLGLS 50AU W/O CLIP 6/6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8006762 906790-42410-6170 42410-6170 42410-6170 2022-42410-6170 42410-6170 72R3594 26AC7390
Product Name Ethernet Connectors Modular Connectors - 42410-6170 Connectors 1.5A 125V Electronic Connector Modular Connectors / Ethernet Connectors Connector, Rj11, Jack, 6P6C, 1Port; Modular Connector Type Molex Modjackv 062 Flgls 50Au W/o Clip 6/6 Rohs Compliant Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight
Mounting Through hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1205-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Ethernet Couplers - 3409624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
View Details