Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
MOLEX
40062005 -- TERMINALS - SPECIALIZED CONNECTORS
Molex
Terminals - Specialized Connectors
40062005
Description
CONN TERM GND CLIP 16-18AWG
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CONN TERM GND CLIP 16-18AWG
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
0040062005-ND
Terminals - Specialized Connectors
0040062005-ND
CONN TERM GND CLIP 16-18AWG
CONN TERM GND CLIP 16-18AWG
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Wire Terminals
Product Number
0040062005-ND
Product Name
Terminals - Specialized Connectors
Terminal Type
Ground Clip
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Splices
011829-000
Specs
Features
Insulated
North American
10 to 12 AWG
International
4 to 6 mm
2
View Details
Keystone Electronics Corp.
Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone
34
Specs
Terminal Type
Splice/PCB Terminal
Material
Brass
Features
RoHS
View Details
Shenzhen Milvent Technology Co., Limited
0.3mm fpc connector
0.3mm fpc connector
Specs
Terminal Type
Connector Socket
Material
Plastic
View Details
BRIM Electronics, Inc.
Hook Terminal, Insulated
Specs
Material
Copper
Features
Insulated
View Details