Molex Pluggable Terminal Blocks 39949-0016

Description
Pluggable Terminal Blocks PLUG FWE 5.08MM EMAT 5.08MM EMATE 24 ASY
Description
Pluggable Terminal Blocks PLUG FWE 5.08MM EMAT 5.08MM EMATE 24 ASY

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39949-0016 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39949-0016
Pluggable Terminal Blocks 39949-0016
Pluggable Terminal Blocks PLUG FWE 5.08MM EMAT 5.08MM EMATE 24 ASY

Pluggable Terminal Blocks PLUG FWE 5.08MM EMAT 5.08MM EMATE 24 ASY

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39949-0016
Product Name Pluggable Terminal Blocks
Termination Options Through Hole
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 16
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.002 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers
Double-deck terminal block - Through terminal block - 2002-2203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Type 94.P4 - socket with Push-in terminals - 94P4 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers