Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.002

Description
For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. The popular AK100 is now offered in a single mold design as Type AK102. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet
Description
For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. The popular AK100 is now offered in a single mold design as Type AK102. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.002 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
30.002
Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.002
For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. The popular AK100 is now offered in a single mold design as Type AK102. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray

For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. The popular AK100 is now offered in a single mold design as Type AK102. Please contact Altech for ordering information.

Features:

  • Multipole, Modular Design
  • Wire Protector Standard
  • Housing Material: Polyamide 6.6
  • Standard Color: Gray
Buy Now Datasheet
Terminal Blocks - 30.002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.002
Terminal Blocks 30.002
PCB Terminal, Front Wire, 2 Pole, 5.00mm

PCB Terminal, Front Wire, 2 Pole, 5.00mm

Buy Now
Fixed Terminal Blocks - 30.002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.002
Fixed Terminal Blocks 30.002
Fixed Terminal Blocks AK100/2wp PCBGry

Fixed Terminal Blocks AK100/2wp PCBGry

Buy Now Datasheet
Fort Worth, TX, USA
TEMRINAL BLOCK, FRONT WIRE ENTRY, 2 POSITION
70077174
TEMRINAL BLOCK, FRONT WIRE ENTRY, 2 POSITION 70077174
TEMRINAL BLOCK, FRONT WIRE ENTRY, 2 POSITION

TEMRINAL BLOCK, FRONT WIRE ENTRY, 2 POSITION

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.002 30.002 30.002 70077174
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks Fixed Terminal Blocks TEMRINAL BLOCK, FRONT WIRE ENTRY, 2 POSITION
Mounting Options PCB PCB PCB PCB
Termination Options Screw Clamp PCB Through Hole Screw Clamp; Fixed/Solder
Terminal Block Type PCB Terminal Blocks Fixed Terminal Blocks Single Feed Through
# of Contacts 2 2
Orientation 90° Front 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2223.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.108 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.017 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers