Molex Pluggable Terminal Blocks 39930-0519

Description
Pluggable Terminal Blocks PLUG FWE 3.81MM EMAT FWE 3.81MM EMATE-E 1
Datasheet
Description
Pluggable Terminal Blocks PLUG FWE 3.81MM EMAT FWE 3.81MM EMATE-E 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39930-0519 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39930-0519
Pluggable Terminal Blocks 39930-0519
Pluggable Terminal Blocks PLUG FWE 3.81MM EMAT FWE 3.81MM EMATE-E 1

Pluggable Terminal Blocks PLUG FWE 3.81MM EMAT FWE 3.81MM EMATE-E 1

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39930-0519
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 19
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2220.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Through terminal block - 2001-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers